EN
  • EN
  • DE

TLV2314IDGKR

Part No TLV2314IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TLV2314
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV2314IDGKRTR, 296-47283-1, 296-47283-2, 296-47283-6-ND, 296-TLV2314IDGKRDKR, 296-47283-6, 296-47283-2-ND, 296-47283-1-ND, TLV2314IDGKR-ND, 296-TLV2314IDGKRCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851620-TLV2314IDGKR
Ultra Librarian 3D Model Ultra Librarian TLV2314IDGKR CAD Model

Description

Product Overview: Texas Instruments TLV2314IDGKR

The TLV2314IDGKR is a cutting-edge operational amplifier (op-amp) from Texas Instruments, renowned for its high performance and reliability. Designed with advanced silicon technology, this op-amp is a perfect fit for a wide range of applications including industrial, automotive, and consumer electronics where power efficiency and accuracy are critical.

Key Features

  • Low Power Consumption: The TLV2314IDGKR is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications. It ensures efficient power usage without compromising on performance.
  • Wide Supply Range: This op-amp operates over a broad supply voltage range, accommodating various types of circuits and systems, providing designers with greater flexibility in their power supply design.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the output signal to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Excellent Temperature Stability: The TLV2314IDGKR maintains its performance across a wide temperature range, ensuring consistent operation in environments with varying temperatures.
  • Robust Design: Encased in an 8-pin VSSOP (DGK) package, the device is designed for durability and compactness, allowing for integration into space-constrained applications without sacrificing robustness.

Applications

The versatility of the TLV2314IDGKR makes it suitable for a multitude of applications, including:

  • Signal conditioning and sensor interfacing
  • Portable and battery-operated devices
  • Analog filters and data acquisition systems
  • Medical devices and instrumentation
  • Automotive control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV2314IDGKR is no exception and has undergone rigorous testing to meet the stringent standards for industrial and automotive applications. This ensures that customers receive a product that is not only efficient and versatile but also reliable for critical and long-term use.

Whether you're designing a sophisticated medical instrument or a robust automotive sensor, the TLV2314IDGKR from Texas Instruments offers the precision, efficiency, and reliability to meet your design needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess