EN
  • EN
  • DE

TLV2324IPW

Part No TLV2324IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE LOW-VOLTAGE LOW-POWER OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.03V/μs
Gain Bandwidth Product 85kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Supply Current 39μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TLV2324
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1270019-TLV2324IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2324IPW CAD Model

Description

The TLV2324IPW from Texas Instruments is a high-performance, low-voltage operational amplifier that offers a perfect blend of features to suit a wide array of applications. This quad operational amplifier is designed with Texas Instruments' advanced LinCMOS™ technology, which ensures low power consumption while maintaining high-speed operation and precision.

Key Features

  • Low Power Consumption: The device is optimized for low-voltage, single-supply operation, making it ideal for battery-powered applications. It boasts a typical quiescent current of just 29 µA per channel, which contributes to extended battery life in portable devices.
  • Wide Supply Voltage Range: The TLV2324IPW operates over a broad supply voltage range of 2.7 V to 16 V, providing design flexibility to accommodate various system voltages.
  • High Output Drive Capability: Despite its low-power design, the TLV2324IPW can drive loads as low as 600Ω, making it suitable for audio and other signal conditioning applications.
  • Rail-to-Rail Output: The amplifier's output can swing within millivolts of the supply rails, maximizing dynamic range in low-voltage applications.
  • Input Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Robust Industrial Design: The TLV2324IPW is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package), which ensures a compact footprint while providing industrial-grade performance.

Applications

The TLV2324IPW is versatile and can be used in various applications, including sensor signal conditioning, portable devices, battery-operated equipment, and active filters. Its low input bias current and high input impedance make it an excellent choice for interfacing with high-impedance sensors, while its low noise characteristics are suitable for audio processing and data acquisition systems.

Summary

In summary, the Texas Instruments TLV2324IPW operational amplifier is a reliable and efficient solution for designers seeking to optimize power and performance in their circuits. Its combination of low-voltage operation, low power consumption, and high output drive capability makes it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess