EN
  • EN
  • DE

TLV2422AIDR

Part No TLV2422AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 52KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.02 V/μs
Gain Bandwidth Product (GBP) 52kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 100μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213084-TLV2422AIDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2422AIDR CAD Model

Description

Product Overview: Texas Instruments TLV2422AIDR

The TLV2422AIDR by Texas Instruments is a high-performance, low-power operational amplifier that is designed to cater to a wide range of applications. This dual operational amplifier is part of Texas Instruments' TLV series, known for its precision and stability.

Key Features

  • Low Power Consumption: The TLV2422AIDR is optimized for low-voltage, single-supply operation, making it an ideal choice for battery-powered devices and portable applications. Its quiescent current is remarkably low, thereby extending battery life.
  • High Output Drive: Despite its low-power design, this op-amp is capable of delivering a high output current. This feature allows it to drive capacitive loads effectively, making it versatile for a variety of uses.
  • Rail-to-Rail Output: The output of the TLV2422AIDR can swing within millivolts of the supply rails, which maximizes the dynamic range in low-voltage applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating anything from 2.7V to 16V, which provides design flexibility for multiple applications.
  • Operational Stability: The TLV2422AIDR offers excellent stability and robustness with its built-in ESD protection. It is designed to maintain its performance over temperature and time, ensuring reliability in critical applications.

Applications

The TLV2422AIDR is suited for a variety of applications, including:

  • Portable Equipment
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Power Supply Control

Product Specifications

The TLV2422AIDR comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. It has a temperature range of -40°C to 125°C, ensuring operation in various environments. The product is also RoHS compliant, adhering to environmental standards.

With its combination of low power consumption, high output drive, and rail-to-rail output, the TLV2422AIDR from Texas Instruments stands out as a robust, versatile operational amplifier suitable for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9765 $51.3890
62+ $1.6218 $100.5516
96+ $1.5711 $150.8256
132+ $1.5204 $200.6928
171+ $1.4698 $251.3358
228+ $1.3177 $300.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess