EN
  • EN
  • DE

TLV2460AIP

Part No TLV2460AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.6 V/μs
GBP - Gain Bandwidth Product 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1270124-TLV2460AIP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV2460A
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV2460AIP CAD Model

Description

Overview of TLV2460AIP from Texas Instruments

The TLV2460AIP is a high-quality operational amplifier (op-amp) produced by Texas Instruments, renowned for its precision and power-efficient performance. This device is part of the TLV246x family, which is a series of low-power, rail-to-rail input/output operational amplifiers. With advanced features and robust design, the TLV2460AIP is suitable for a wide array of applications including sensor measurements, medical equipment, and active filtering systems.

Key Features

  • High Output Drive: The TLV2460AIP is capable of delivering a high output current, which is essential for driving heavy loads without compromising performance.
  • Low Noise: It offers a low-noise environment, which is critical for applications that require precise signal amplification without additional interference.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered and portable applications where energy efficiency is paramount.
  • Rail-to-Rail Input/Output: This feature allows the op-amp to operate with input and output signals that can swing to both supply rails, providing increased dynamic range in various applications.
  • Wide Bandwidth: With a wide bandwidth, the TLV2460AIP ensures that signals are amplified with high fidelity, preserving the integrity of the original signal.

Applications

The versatility of the TLV2460AIP allows it to be integrated into a broad spectrum of applications, such as:

  • Audio Processing
  • Signal Conditioning
  • Active Filters
  • Analog to Digital Converters (ADCs)
  • Battery-Powered Instruments
  • Portable Devices

Product Specifications

The TLV2460AIP comes in a PDIP (Plastic Dual In-line Package) form factor, which is well-suited for through-hole mounting techniques. Its operational temperature range is from -40°C to 85°C, ensuring reliability across various environments. The device operates with a single or dual supply voltage, ranging from 2.7V to 6V, providing flexibility in different circuit designs.

Integrating the TLV2460AIP into your design will bring Texas Instruments' hallmark of quality and performance, ensuring that your product operates with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess