EN
  • EN
  • DE

TLV2462CDRG4

Part No TLV2462CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.6 V/μs
GBP - Gain Bandwidth Product 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270142-TLV2462CDRG4
Manufacturer Homepage www.ti.com
Family Name TLV2462
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2462CDRG4 CAD Model

Description

Product Overview: TLV2462CDRG4

The TLV2462CDRG4 is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This op-amp features a unique combination of rail-to-rail input and output swing, along with a bandwidth of 6.4 MHz. This makes the TLV2462CDRG4 an ideal choice for applications requiring high-speed performance and minimal power consumption.

Key Features

  • Rail-to-Rail Input/Output: The TLV2462CDRG4 provides the flexibility to operate with a wide range of input signals and to swing close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.
  • High-Speed Operation: With a bandwidth of 6.4 MHz, this op-amp can handle fast signal processing tasks, making it suitable for audio processing, video electronics, and communication systems.
  • Low-Power Consumption: The device has a quiescent current of just 500 µA per channel, which is ideal for portable and battery-operated equipment where power efficiency is critical.
  • Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 6V, accommodating a variety of power sources and ensuring compatibility with both digital and analog circuits.
  • Robust Design: The TLV2462CDRG4 is designed with Texas Instruments' advanced LinCMOS™ technology, providing excellent AC performance while maintaining the low power consumption and high input impedance of CMOS amplifiers.

Applications

The versatility of the TLV2462CDRG4 makes it suitable for a multitude of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces and instrumentation
  • Active filters and buffers

Package and Quality

The TLV2462CDRG4 comes in a small-outline integrated circuit (SOIC) package, which is well-suited for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, ensuring that this operational amplifier meets the highest standards for performance and durability.

Whether you are designing a sophisticated audio system or a simple sensor interface, the TLV2462CDRG4 from Texas Instruments provides the perfect balance of speed, power efficiency, and operational range to bring your project to life.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess