EN
  • EN
  • DE

TLV2541IDGKRG4

Part No TLV2541IDGKRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7-V TO 5.5-V, LOW-POWER, 12-BIT, 140/200 KSPS, SERIAL ANALOG-TO-DIGITAL CONVERTERS WITH AUTOPOWER DOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840624-TLV2541IDGKRG4
Ultra Librarian 3D Model Ultra Librarian TLV2541IDGKRG4 CAD Model

Description

Product Overview: TLV2541IDGKRG4 by Texas Instruments

The TLV2541IDGKRG4 is a high-performance, 12-bit, single-channel analog-to-digital converter (ADC) from the renowned manufacturer, Texas Instruments. This precision ADC is an ideal choice for applications that demand accurate and reliable digital representations of analog signals. It is designed using an advanced CMOS process, which ensures low power consumption while maintaining high-speed performance.

The TLV2541IDGKRG4 is capable of sample rates up to 200 kSPS (kilo-samples per second), making it suitable for high-speed signal processing applications. It operates from a single 2.7V to 5.5V power supply, which allows for flexibility in various system designs and ensures compatibility with both 3.3V and 5V logic levels. This feature is particularly beneficial for battery-operated and portable devices where power efficiency is critical.

One of the key features of the TLV2541IDGKRG4 is its Serial Peripheral Interface (SPI), which provides a simple and efficient method of communication with microcontrollers and digital signal processors. The SPI bus ensures easy integration into digital systems with minimal interfacing requirements. The device also includes an internal 4.096V reference, which simplifies the design by eliminating the need for external precision reference components.

Additionally, the TLV2541IDGKRG4 offers an auto-power-down feature that significantly reduces power consumption between conversions. This makes it an excellent choice for power-sensitive applications. The device is housed in a compact VSSOP-10 package, which is ideal for space-constrained applications.

Applications for the TLV2541IDGKRG4 span a wide range of industries, including medical instrumentation, industrial control systems, data acquisition systems, and portable instrumentation. Its high resolution, fast sampling rate, and low power consumption make it a versatile and reliable solution for precision analog-to-digital conversion needs.

Overall, the TLV2541IDGKRG4 from Texas Instruments is a robust ADC offering that combines performance, efficiency, and ease of use, making it a top choice for engineers and designers in various fields looking to enhance their system's analog-to-digital capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1355 $50.1680
39+ $2.5728 $100.3392
61+ $2.4924 $152.0364
83+ $2.4120 $200.1960
108+ $2.3316 $251.8128
144+ $2.0904 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess