EN
  • EN
  • DE
  • IT

TLV2548CDW

Part No TLV2548CDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 200ksps 12-bit Serial 20-Pin SOIC Tube / IC 12BIT 8-CH SERIAL A/D 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 032964-TLV2548CDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV2548
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2548CDW CAD Model

Description

The TLV2548CDW is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance device is designed to meet the rigorous demands of industrial, automotive, and consumer electronics applications that require precise and reliable data conversion.

Key Features

  • Resolution: The TLV2548CDW boasts a high resolution of 12 bits, providing fine detail in the analog-to-digital conversion process. This ensures that even the smallest changes in the analog signal are captured, making it ideal for precision measurement applications.
  • Channels: It features 8 analog input channels, enabling the device to handle multiple signals simultaneously. This multiplexing capability makes it perfect for systems that need to monitor various sensors or inputs without the need for additional ADCs.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), the TLV2548CDW can quickly convert analog signals, ensuring timely and efficient data processing in real-time applications.
  • Interface: The device includes a serial interface, which allows for easy integration with microcontrollers and other digital systems. This interface is designed for straightforward connectivity and minimal complexity in system design.
  • Power Efficiency: It operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications where power efficiency is critical.
  • Package: The TLV2548CDW comes in a small-outline package (DW), which is designed for space-saving on printed circuit boards (PCBs), allowing for compact system designs.

Applications

The versatility of the TLV2548CDW enables its use across a broad range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Industrial control and automation
  • Automotive systems
  • Portable instrumentation
  • Medical equipment

With its combination of precision, efficiency, and flexibility, the TLV2548CDW from Texas Instruments is an excellent choice for designers looking to enhance the performance and capability of their data conversion systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8956 $97.7912
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,688 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess