EN
  • EN
  • DE
  • IT

TLV2548IPW

Part No TLV2548IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12BIT 200KSPS ADC S/O20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 032966-TLV2548IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2548IPW CAD Model

Description

Product Overview: Texas Instruments TLV2548IPW

The Texas Instruments TLV2548IPW is a high-performance, 12-bit, 8-channel analog-to-digital converter (ADC) that offers an impressive blend of speed, precision, and power efficiency. Designed for a wide range of applications, this ADC is particularly well-suited for industrial control systems, data acquisition systems, and medical instrumentation where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Resolution: 12-bit ADC provides a fine level of detail in the digital representation of analog signals, ensuring high precision in measurements.
  • Channels: Features 8 multiplexed input channels, allowing for multiple signal inputs to be converted by a single device, saving space and cost in complex systems.
  • Sample Rate: Offers a high-speed sampling rate, enabling the ADC to handle rapidly changing signals and to capture transient events with ease.
  • Interface: The device includes a serial interface for communication with microcontrollers or digital signal processors, facilitating easy integration into digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV2548IPW operates with a low power requirement, reducing the overall power consumption of the system it is integrated into.
  • Software Programmable: The ADC settings can be configured via software, providing flexibility and adaptability to various applications and requirements.

Technical Specifications

  • Power Supply: Operates on a single 5V supply voltage.
  • Package: Available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The TLV2548IPW is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Process control
  • Motor control

With its robust feature set and Texas Instruments' reputation for quality, the TLV2548IPW is a reliable choice for designers who require an ADC that delivers both performance and value.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess