EN
  • EN
  • DE
  • IT

TLV2622ID

Part No TLV2622ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF LOW POER WIDE BANDWIDTH SINGLE SUPPLY OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 7V/μs
Gain Bandwidth Product 11MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Supply Current 800μA
Current - Output / Channel 28mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2622
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270219-TLV2622ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2622ID CAD Model

Description

The TLV2622ID from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that combines enhanced AC performance with reduced power consumption, making it ideal for battery-powered applications and portable devices. This device is part of the TLV262x family of op-amps, which are known for their low-voltage operation and rail-to-rail output capability.

Key Features:

  • Power Supply: The TLV2622ID operates from a single power supply ranging from 2.7V to 5.5V, which allows for use in a variety of applications, including those that are battery-operated.
  • Low Quiescent Current: With a typical quiescent current of just 220 µA per channel, this op-amp is designed to minimize power consumption, extending the life of battery-operated devices.
  • Rail-to-Rail Output: The output of the TLV2622ID can swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • High Output Drive: Despite its low-power design, the TLV2622ID can deliver a substantial output current, which is beneficial for driving heavier loads.
  • Wide Bandwidth: It provides a bandwidth of 1.6MHz, which is suitable for a variety of audio and signal processing applications.

Applications:

The TLV2622ID is versatile and can be used in multiple applications such as:

  • Portable and battery-powered devices
  • Audio processing
  • Sensor signal conditioning
  • Active filters
  • Medical instrumentation

Package and Quality:

The TLV2622ID comes in an 8-pin SOIC package, which is a compact and surface-mountable form factor. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that the TLV2622ID meets stringent industry standards for performance and reliability.

Conclusion:

With its combination of low power consumption, rail-to-rail output, and wide bandwidth, the TLV2622ID from Texas Instruments is an excellent choice for designers looking to optimize their systems for power efficiency without sacrificing performance. Whether it's for portable audio, sensor interfaces, or any other application requiring a high-performance op-amp, the TLV2622ID is sure to meet the needs of a wide array of designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess