EN
  • EN
  • DE
  • IT

TGA4046

Part No TGA4046
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 2W Q-Band High Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266915-TGA4046
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA4046 CAD Model

Description

The TGA4046 is a high-power GaN MMIC amplifier manufactured by Qorvo (formerly TriQuint Semiconductor). It is designed for applications in S-Band radar and communication systems. This amplifier delivers high power, high gain, and excellent efficiency, making it ideal for demanding applications where performance and reliability are critical.

Applications:

  • S-Band Radar Systems: Used in radar applications requiring high power for long-range detection.
  • Communication Systems: Amplifies signals in communication uplinks and downlinks.
  • Test and Measurement Equipment: Utilized in signal generators and power amplifiers for testing microwave components and systems.
  • Electronic Warfare: Employed in jammers and other EW systems to generate high-power signals.
  • Satellite Communications: Enables robust communication links with satellites.

Features:

  • High Power Output: Delivers high pulsed or CW output power in the S-Band.
  • High Gain: Provides significant signal amplification, reducing the need for multiple amplifier stages.
  • Excellent Efficiency: Maximizes power conversion efficiency, minimizing heat dissipation.
  • S-Band Operation: Designed for operation in the S-Band frequency range.
  • GaN Technology: Utilizes Gallium Nitride (GaN) technology for superior performance and reliability.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Increased System Range: Enables longer-range detection and communication due to high power output.
  • Improved Signal Quality: Enhances signal strength and clarity, leading to better system performance.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Enhanced Reliability: GaN technology ensures robust performance and long-term reliability.
  • Simplified System Design: High gain reduces the complexity of amplifier chain design.

Additional Details:

The TGA4046 requires a positive drain voltage and a negative gate voltage for operation. Proper heat sinking is crucial to maintain performance and reliability. Performance characteristics like gain, output power, efficiency, and return loss are typically specified in the datasheet provided by Qorvo. GaN technology provides superior breakdown voltage and thermal conductivity compared to GaAs devices. Specific frequency ranges and power levels should be confirmed using the most recent datasheet from Qorvo. Impedance matching is essential, and careful design of impedance matching networks is crucial for optimal performance. The amplifier is suitable for use in both pulsed and continuous wave (CW) applications. It is also often used in phased array radar systems, where multiple amplifiers are combined to achieve higher overall power levels.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $314.0156 $314.0156
2+ $281.5313 $563.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess