The TLV2622IDGKRG4 is a high-performance, precision operational amplifier (op-amp) from Texas Instruments designed to meet a wide range of applications. This device is part of the TLV262x family, which are known for their low power consumption and high accuracy, making them ideal for battery-powered devices and precision instrumentation.
Key Features
- Low Power Consumption: The TLV2622IDGKRG4 boasts a low quiescent current, which is crucial for extending battery life in portable applications.
- High Precision: With its low offset voltage and drift, this op-amp provides high accuracy, which is essential for precision measurement and control systems.
- Rail-to-Rail Output: The ability to output voltages that range from the power supply rails to within millivolts ensures maximum dynamic range in signal processing.
- Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various applications from single-supply battery operations to industrial systems.
- MicroSIZE Package: The device comes in a small VSSOP (DGK) package, which is ideal for space-constrained applications.
Applications
The TLV2622IDGKRG4 is highly versatile and can be used in a multitude of applications including:
- Portable Instrumentation
- Test Equipment
- Sensor Signal Conditioning
- Active Filters
- Data Acquisition Systems
- Battery-Powered Devices
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TLV2622IDGKRG4 is no exception. It is designed to meet stringent industry standards, ensuring stable performance over its lifetime and across various environmental conditions.
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage Range
2.7V to 5.5V
Input Offset Voltage
500 µV (max)
Operating Temperature
-40°C to +125°C
Package
VSSOP-8
With these features and specifications, the TLV2622IDGKRG4 from Texas Instruments stands out as a reliable and efficient solution for a wide range of precision analog applications.