EN
  • EN
  • DE

TLV2702IDGKR

Part No TLV2702IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description FAMILY OF NANOPOWER OPERATIONAL AMPLIFIERS AND PUSH-PULL COMPARATORS | IC OP AMP P-P COMP MCPWR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Amplifier, Comparator
Applications Security Systems
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number TLV2702
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1270232-TLV2702IDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2702IDGKR CAD Model

Description

Overview of Texas Instruments TLV2702IDGKR

The TLV2702IDGKR from Texas Instruments is a high-precision, dual-channel comparator that offers a perfect balance of speed, power, and accuracy, making it an ideal choice for a wide range of applications. This comparator is designed to operate over a wide supply range of 2.7 V to 18 V, providing the flexibility needed for both battery-powered and line-powered systems.

Key Features

  • Supply Voltage Range: The TLV2702IDGKR operates on a supply voltage range from 2.7 V to 18 V, accommodating a variety of power sources.
  • Dual Channel: It features two independent comparator channels, which can be used in a multitude of configurations such as window comparators or time delay circuits.
  • Low Power Consumption: With a quiescent current of just 40 µA per channel, this device is optimized for power-sensitive applications.
  • Fast Response Time: The comparator boasts a propagation delay of typically 2.5 µs, ensuring quick response times for critical signal processing tasks.
  • Push-Pull Outputs: The TLV2702IDGKR offers push-pull outputs that can drive loads directly without the need for external pull-up resistors.
  • Common-Mode Input Voltage Range: It includes an input common-mode range that extends below the negative supply, enhancing the comparator's versatility in single-supply operations.

Applications

The TLV2702IDGKR is suitable for a broad spectrum of applications, including:

  • Threshold detection and signal monitoring
  • Battery chargers and power management systems
  • Window comparators for system voltage monitoring
  • Zero-crossing detectors for digital signal processors
  • Automotive and industrial electronics

Package and Quality

This device comes in a small, surface-mount 8-pin MSOP package (DGK) that is designed for space-constrained applications. The TLV2702IDGKR is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7287 $51.8453
45+ $2.2390 $100.7550
70+ $2.1690 $151.8300
96+ $2.0990 $201.5040
124+ $2.0291 $251.6084
165+ $1.8192 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess