EN
  • EN
  • DE

TLV2702IP

Part No TLV2702IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier, Comparator IC Security Systems 8-PDIP
Manufacturer Texas Instruments
Package Tube
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TLV2702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-34450-5, TLV2702IP-ND, TLV2702IPE4, TLV2702IPE4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900183-TLV2702IP
Ultra Librarian 3D Model Ultra Librarian TLV2702IP CAD Model

Description

The TLV2702IP is a high-precision, dual-channel comparator from Texas Instruments, renowned for its reliability and performance in a wide range of applications. This device is part of the TLV270x family and is designed to offer low-voltage operation with rail-to-rail input capability, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Dual Differential Channels: The TLV2702IP contains two independent voltage comparators that allow for simultaneous comparison of two separate input signals against a reference voltage.
  • Low Voltage Operation: With an operational range from 2.7V to 18V, this device supports a variety of supply voltages, catering to both low and high-power requirements.
  • Rail-to-Rail Inputs: The input common-mode voltage range extends beyond the supply rails, enhancing the comparator's flexibility in interfacing with different signal levels.
  • Low Input Offset Voltage: Precision applications benefit from the device's low input offset voltage, ensuring accurate signal comparison and minimal error.
  • Low Power Consumption: The TLV2702IP is optimized for low power consumption, which is crucial for extending the battery life of portable devices.
  • Robust Industrial Design: Encased in an 8-pin plastic dip, the TLV2702IP is designed to withstand the rigors of industrial environments, with an operating temperature range of -40°C to 85°C.
  • Push-Pull Outputs: The comparator features push-pull output stages that can drive loads directly without the need for an external pull-up resistor.

Applications

The TLV2702IP is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Relay drivers
  • Industrial control systems

With its combination of features, the TLV2702IP from Texas Instruments is a robust and reliable choice for designers looking to implement precise voltage comparison in their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9497 $54.4467
25+ $4.0613 $101.5325
39+ $3.9344 $153.4416
53+ $3.8075 $201.7975
68+ $3.6806 $250.2808
91+ $3.2998 $300.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess