EN
  • EN
  • DE
  • IT

TLV2711DBVR

Part No TLV2711DBVR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716731-TLV2711DBVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2711DBVR CAD Model

Description

Product Overview: TLV2711DBVR by Texas Instruments

The TLV2711DBVR is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of application needs. This op-amp is part of the TLV271x family and comes in a compact SOT-23-5 package, making it ideal for space-constrained applications. It operates over a supply range of 2.7V to 16V, which allows it to be used in both single-supply and split-supply configurations, providing designers with flexibility in various circuit designs.

With a bandwidth of 3MHz and a slew rate of 2.4V/μs, the TLV2711DBVR is capable of handling a broad spectrum of signals, making it suitable for filtering, amplification, and signal conditioning in audio, sensor interfacing, and data acquisition systems. The device also features a low input bias current, which minimizes errors in high-impedance applications and ensures accurate signal representation.

One of the standout features of the TLV2711DBVR is its Rail-to-Rail output swing, which maximizes the dynamic range within the given supply voltage. This feature is particularly useful in single-supply operations, as it allows the output to swing closer to the supply rails, thereby making efficient use of the available voltage range.

The device also boasts a low quiescent current of 550μA (typical), which is crucial for battery-powered and portable devices where power conservation is paramount. Additionally, the op-amp has an extended temperature range, functioning reliably from -40°C to 125°C, which ensures performance across diverse environmental conditions.

For protection and reliability, the TLV2711DBVR includes integrated ESD protection circuits, safeguarding the device against electrostatic discharges during handling and operation. This op-amp is an excellent choice for designers looking for a balance between performance and power efficiency in applications such as consumer electronics, industrial control systems, and medical devices.

Overall, the TLV2711DBVR from Texas Instruments is a versatile and reliable component that combines high performance with low power consumption, making it an optimal solution for a wide range of electronic circuits and systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess