EN
  • EN
  • DE

TLV274QPWRG4Q1

Part No TLV274QPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLV274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLV274QPWRG4Q1-NDR, 296-23659-6-NDR, -296-23659-1-ND, 296-23659-1, 296-23659-1-NDR, 296-23659-2-NDR, TLV274QPWRG4Q1-ND, 296-23659-2, -296-23659-1-NDR, 296-23659-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900186-TLV274QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV274QPWRG4Q1 CAD Model

Description

Product Overview: TLV274QPWRG4Q1 from Texas Instruments

The TLV274QPWRG4Q1 is a high-performance, automotive-grade operational amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This precision op-amp is notable for its low-voltage operation and power-saving features, making it an ideal choice for battery-operated and power-conscious designs.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 550 µA/channel, which is advantageous for power-sensitive applications.
  • Wide Supply Range: It features a broad supply voltage range from 2.7V to 16V, allowing for flexible design options across various voltage levels.
  • Input/Output Rail-to-Rail: The input and output rail-to-rail capability enables the op-amp to handle signals that approach the power supply limits, maximizing the dynamic range in low-voltage applications.
  • High Output Drive: With its ability to deliver a high output drive, the TLV274QPWRG4Q1 can drive heavier loads without compromising performance.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range of -40°C to 125°C, suitable for harsh automotive environments.
  • Robust ESD Protection: It boasts an integrated ESD protection circuit, ensuring the device is safeguarded against electrostatic discharge events.

Applications

The TLV274QPWRG4Q1 is particularly well-suited for a range of automotive and industrial applications, including:

  • Automotive sensor interfaces
  • Powertrain systems
  • Electronic power steering
  • Battery management systems
  • Motor control circuits
  • Analog signal conditioning

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV274QPWRG4Q1 is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive quality standards. Additionally, its robust design and manufacturing process ensure long-term reliability in the field.

Packaging

The device is available in a TSSOP-14 (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for adequate thermal performance and ease of PCB design and layout.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess