EN
  • EN
  • DE

TLV2782CDGKR

Part No TLV2782CDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 650μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 055144-TLV2782CDGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2782CDGKR CAD Model

Description

Overview of Texas Instruments TLV2782CDGKR

The Texas Instruments TLV2782CDGKR is a high-precision, dual operational amplifier (op-amp) that offers a perfect blend of performance and features for a wide range of applications. This op-amp is part of the TLV278x family that is known for its low-voltage operation and rail-to-rail input/output swing. The TLV2782CDGKR is designed to operate with a single or dual supply voltage, making it highly versatile for both battery-powered and traditional ± power supplies.

Key Features

  • Low Power Consumption: With a quiescent current of just 500 µA per channel, the TLV2782CDGKR is optimized for battery-powered devices where power efficiency is crucial.
  • Wide Supply Range: The device can operate from 2.7V to 5.5V, allowing for flexible design options in various electronic systems.
  • Rail-to-Rail Input/Output: The op-amp provides a rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications.
  • High Output Drive: The TLV2782CDGKR can drive loads as low as 600Ω, making it suitable for audio applications and other low-impedance interfaces.
  • High-Speed Operation: With a slew rate of 3.6 V/µs and a bandwidth of 8 MHz, this op-amp can handle fast signal processing tasks efficiently.

Applications

The TLV2782CDGKR is ideal for a broad array of applications, including:

  • Portable and battery-powered electronics
  • Audio processing circuits
  • Analog filters
  • Sensor interfaces
  • Medical instrumentation
  • Active filtering
  • Data acquisition systems

Product Packaging and Quality

The device comes in an 8-pin MSOP (Micro Small Outline Package) that is compact and suitable for space-constrained applications. Texas Instruments ensures high reliability and performance, making the TLV2782CDGKR a dependable choice for both commercial and industrial environments.

With its combination of low power consumption, wide supply voltage range, and high-speed operation, the TLV2782CDGKR from Texas Instruments stands out as a versatile and efficient solution for modern electronic designs.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4416 $51.2736
50+ $2.0033 $100.1650
78+ $1.9407 $151.3746
107+ $1.8781 $200.9567
138+ $1.8155 $250.5390
185+ $1.6277 $301.1245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess