Product Overview: Texas Instruments TLV2784CDR
The TLV2784CDR from Texas Instruments is a high-precision, low-power operational amplifier that is part of the TLV278x family. This family of op-amps is designed to operate with single or dual supplies, making it a versatile choice for a variety of applications, including industrial, automotive, and consumer electronics.
Key Features
- Low Power Consumption: The TLV2784CDR is optimized for low-voltage, low-power operations, which makes it ideal for battery-powered devices and portable applications.
- High Accuracy: With a low input offset voltage and a high input impedance, this op-amp ensures high accuracy in signal amplification and conditioning tasks.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which provides improved dynamic range and is beneficial in single-supply operations.
- Wide Bandwidth: It offers a wide bandwidth of 8 MHz with a low quiescent current, balancing the needs of speed and power efficiency.
- Extended Temperature Range: The TLV2784CDR is capable of operating over an extended industrial temperature range, making it suitable for harsh environments.
Applications
The versatile nature of the TLV2784CDR allows it to be used in a wide array of applications, including:
- Active filters
- Sensor amplification and signal conditioning
- Data acquisition systems
- Battery-powered and portable devices
- Analog-to-digital converter (ADC) drivers
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage Range |
2.7V to 5.5V |
| Input Offset Voltage |
1 mV (max) |
| Operating Temperature Range |
-40°C to +125°C |
| Package / Case |
SOIC-14 |
With its robust design and high-performance specifications, the TLV2784CDR from Texas Instruments is a reliable choice for designers looking to improve efficiency and precision in their electronic circuits.