The TLV27L2ID is a high-performance, low-power operational amplifier from Texas Instruments, designed to offer a blend of features that make it suitable for a wide range of applications. This op-amp is part of the TLV27x family, which is known for its low-voltage operation and rail-to-rail output swing.
Key Features
- Low Power Consumption: The TLV27L2ID is optimized for low-power applications, requiring a supply current of just 550 µA per channel, which is ideal for battery-powered devices.
- Rail-to-Rail Output: This op-amp offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, making it highly effective for single-supply operations.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 16V, allowing for flexibility in both single and split supply configurations.
- High Output Drive: The TLV27L2ID is capable of driving large capacitive loads while maintaining stability, which is crucial for driving actuators or other high-capacitance devices.
Applications
The TLV27L2ID is versatile and can be used in various applications, including:
- Portable and battery-powered instruments
- Audio processing
- Analog filters
- Sensor amplification and signal conditioning
- Data acquisition systems
Technical Specifications
| Parameter |
Value |
| Channels |
2 |
| Input Offset Voltage |
1 mV (max) |
| Input Bias Current |
1 pA (typ) |
| Slew Rate |
3.6 V/µs |
| GBW (Gain Bandwidth Product) |
2.7 MHz |
| Temperature Range |
-40°C to 125°C |
With its robust design and high functionality, the TLV27L2ID from Texas Instruments is a reliable choice for designers looking to enhance the performance of their electronic systems while maintaining power efficiency.