EN
  • EN
  • DE

74AHC3G14GD

Part No 74AHC3G14GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130686-74AHC3G14GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC3G14GD CAD Model

Description

Introducing the 74AHC3G14GD Triple Inverter from NXP

Discover the power and precision of the 74AHC3G14GD, a high-speed, triple inverter gate designed by the renowned semiconductor manufacturer, NXP Semiconductors. This advanced logic chip is part of the 74AHC family, which is well-known for its low-power consumption and high-noise immunity, making it an excellent choice for a wide range of applications.

Key Features of the 74AHC3G14GD

  • Triple Inverting Schmitt Trigger: The product features three independent inverters with Schmitt trigger inputs, providing a robust solution for signal conditioning and enhancing noise immunity.
  • Advanced High-Speed CMOS Technology: Built with cutting-edge CMOS technology, this device offers the optimal balance between speed and power consumption, suitable for operating in a wide voltage range from 2.0V to 5.5V.
  • Low Power Dissipation: The 74AHC3G14GD is engineered for efficiency, exhibiting an extremely low ICC current even when operating at high frequencies, making it ideal for battery-operated devices.
  • High Noise Immunity: NXP's commitment to quality ensures that this inverter gate boasts an unparalleled noise immunity level, consistent with the 74AHC family's performance.
  • Wide Temperature Range: Reliable performance is guaranteed with an operational temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications

The versatility of the 74AHC3G14GD makes it suitable for a myriad of applications, including:

  • Wave shaping and signal processing
  • Glitch removal on digital lines
  • Logic level translation
  • As an oscillator in function generators

Packaging and Quality Assurance

The 74AHC3G14GD comes in a small-outline package, specifically an 8-pin XSON8U, which is not only space-efficient but also ensures a reliable connection to the printed circuit board. NXP's commitment to environmental sustainability and quality is reflected in the compliance with the rigorous RoHS (Restriction of Hazardous Substances) standards, ensuring that this product is free from environmentally harmful substances.

With the 74AHC3G14GD, NXP continues to push the boundaries of logic gate technology, providing electronic engineers with the tools to build more efficient, reliable, and innovative circuits. Whether you're designing consumer electronics, automotive systems, or sophisticated industrial machinery, the 74AHC3G14GD is engineered to meet your most challenging design requirements.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7163 $60.0705
85+ $1.4079 $119.6715
130+ $1.3641 $177.3330
175+ $1.3202 $231.0350
230+ $1.2763 $293.5490
305+ $1.1446 $349.1030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess