EN
  • EN
  • DE

TLV320AIC12CDBTRG4

Part No TLV320AIC12CDBTRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 1CH 16 BIT 3.3V 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 213100-TLV320AIC12CDBTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC12CDBTRG4 CAD Model

Description

The TLV320AIC12CDBTRG4 is a high-performance audio codec from Texas Instruments, designed for precision audio applications. This integrated circuit offers a versatile solution for both recording and playback functionalities, making it an ideal choice for a wide range of audio systems.

Key Features

  • High-Quality Audio: The codec supports 24-bit digital audio with sampling rates up to 96 kHz, ensuring high-fidelity sound reproduction for an immersive audio experience.
  • Low Power Consumption: Designed for efficiency, the TLV320AIC12CDBTRG4 operates on a low-voltage power supply, reducing power consumption and extending battery life in portable applications.
  • Flexible I/O: It features multiple analog inputs and outputs, as well as a digital audio interface that supports I2S, left-justified, right-justified, and DSP formats for seamless integration with various audio processors and microcontrollers.
  • Programmable Functions: The codec comes with programmable functions such as volume control, mute, and microphone preamplifier gain, allowing for tailored audio performance.
  • Compact Packaging: The device is available in a compact 30-terminal DBT package, making it suitable for space-constrained applications.

Applications

The TLV320AIC12CDBTRG4 is a versatile audio codec that can be used in a variety of applications, including:

  • Portable Audio Devices
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Home Theater Systems
  • Telecommunication Devices

Reliability and Support

As a product of Texas Instruments, the TLV320AIC12CDBTRG4 is backed by the manufacturer's commitment to quality and reliability. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, ensuring a smooth design-in process for product developers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess