EN
  • EN
  • DE

TLV320AIC12IDBTR

Part No TLV320AIC12IDBTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1270348-TLV320AIC12IDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC12
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV320AIC12IDBTR CAD Model

Description

Overview of the TLV320AIC12IDBTR Audio Codec

The TLV320AIC12IDBTR from Texas Instruments is a highly-integrated audio codec designed to provide a complete audio solution for consumer, automotive, and professional audio applications. This versatile codec integrates a digital audio interface, a mono audio digital-to-analog converter (DAC), and an analog-to-digital converter (ADC) in a single compact package.

Key Features

  • High-Quality Audio: The TLV320AIC12IDBTR delivers exceptional sound quality with a DAC signal-to-noise ratio of 90 dB and an ADC signal-to-noise ratio of 85 dB, ensuring clear and crisp audio reproduction.
  • Flexibility: With a programmable sampling rate from 8 kHz to 96 kHz, it is suitable for a wide range of audio applications, from voice recording to high-fidelity music playback.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption modes, making it ideal for battery-powered devices.
  • Integrated Functions: The device includes programmable gain amplifiers for the ADC and DAC, on-chip voltage reference, and an oscillator, reducing the need for external components and simplifying design.
  • Easy Interface: It supports I²S, left-justified, and right-justified data formats, allowing easy interfacing with most digital audio processors and microcontrollers.

Applications

The TLV320AIC12IDBTR is versatile enough to be used in a variety of applications, including:

  • Smartphones and Tablets
  • Bluetooth Headphones and Speakers
  • Digital Audio Systems
  • Automotive Audio Systems
  • Portable Audio Players
  • Professional Audio Equipment

Package and Quality

The codec comes in a 30-terminal DBT thin shrink small-outline package (TSSOP), which is suitable for space-constrained applications. It is also compliant with the RoHS directive, ensuring adherence to environmental standards for electronic components.

In summary, the TLV320AIC12IDBTR from Texas Instruments is a powerful audio codec that provides designers with a high-performance, low-power, and flexible solution for a wide range of audio applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1541 $52.6164
10+ $10.7932 $107.9320
15+ $10.4559 $156.8385
20+ $10.1186 $202.3720
26+ $9.7813 $254.3138
35+ $8.7694 $306.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,077 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess