The TLV320AIC12KIDBTR from Texas Instruments is a state-of-the-art audio interface integrated circuit (IC) designed to provide a high-quality audio input and output interface for a wide range of applications. This compact and efficient IC is part of Texas Instruments' extensive audio product line, known for their exceptional performance and reliability.
Key Features
- High-Performance Audio: The TLV320AIC12KIDBTR delivers premium audio quality with a high signal-to-noise ratio (SNR), ensuring clear and crisp audio reproduction.
- Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered devices where power efficiency is crucial.
- Versatile Sampling Rates: The device supports multiple sampling rates, allowing for flexible audio processing in various applications.
- Integrated Filters: Built-in digital filters help to reduce noise and improve sound quality without the need for external components.
- Compact Form Factor: The small footprint of the IC makes it suitable for space-constrained designs, enabling audio capabilities in the most compact devices.
Applications
The TLV320AIC12KIDBTR is highly versatile and can be used in a variety of applications, including:
- Portable audio devices
- Smartphones and tablets
- Wireless speakers and headphones
- Audio interfaces and sound cards
- Professional audio equipment
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 3.6V
Operating Temperature
-40°C to 85°C
Package / Case
SMD/SMT
Mounting Type
Surface Mount
Overall, the TLV320AIC12KIDBTR by Texas Instruments is an exceptional choice for designers looking to integrate high-quality audio functionality into their products with minimal power consumption and space requirements.