EN
  • EN
  • DE
  • IT

TLV320AIC20KIPFBG4

Part No TLV320AIC20KIPFBG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers 48-TQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Height 1 mm
Interface 2-Wire, I2C, Serial
Lead Free Yes
Length 7 mm
Maximum Operating Temperature 85 °C
Max Output Power 250 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.1 V
Number of A/D Converters 2
Number of ADC Channels 1
Number of Analog Inputs 5
Number of Analog Outputs 4
Number of D/A Converters 2
Number of DAC Channels 1
Number of Pins 48
Power Consumption 20 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 26 ksps
Signal to Noise Ratio (SNR) 84 dB
Weight 137.410139 mg
Width 7 mm
Win Source Part Number 1100155-TLV320AIC20KIPFBG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV320AIC20KIPFBG4 CAD Model

Description

The TLV320AIC20KIPFBG4 is a high-performance audio codec from Texas Instruments designed for a multitude of audio applications. This versatile integrated circuit is capable of delivering exceptional sound quality with a low signal-to-noise ratio, making it an ideal choice for professional audio equipment, consumer electronics, and communication devices.

Key Features:

  • High-Quality Audio: The codec supports 24-bit digital audio with sampling rates up to 96 kHz, ensuring high-fidelity sound reproduction.
  • Low Power Consumption: It is engineered for efficiency, featuring a low-power standby mode that makes it suitable for battery-powered devices.
  • Flexible Audio Interface: Multiple audio data interface formats are supported, including I2S, allowing for easy integration with various microprocessors and digital signal processors.
  • Integrated PLL: The onboard phase-locked loop (PLL) facilitates a wide range of clock inputs, simplifying system design and reducing the need for external components.
  • Programmable Functions: Users can configure the audio processing functions via software, providing flexibility in customizing applications.
  • Robust Connectivity: The TLV320AIC20KIPFBG4 features an array of input and output options, including differential and single-ended inputs, and stereo outputs.

Applications:

  • Professional Audio Recording and Mixing Equipment
  • Consumer Audio Devices like MP3 Players and Home Theater Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • VoIP and Telecommunication Systems

With its high-quality audio capabilities and versatile performance features, the TLV320AIC20KIPFBG4 from Texas Instruments stands out as a superior choice for developers and manufacturers seeking to enhance the audio experience in their products. Its combination of audio performance, power efficiency, and design flexibility makes it a go-to solution for a wide range of audio applications.

You May Also Be Interested in

STMicroelectronics
IC AMP D STEREO 100W POWERSSO36
Lowest to $4.6965
Monolithic Power Systems Inc.
12V, 2X5W/2X2.5W CLASSD STEREO S
Need more? Email Us
Microsemi Corporation
AUDIO AMPLIFIER / Amplifier IC Class D
Need more? Email Us
Texas Instruments
IC AMP CLASS D STEREO 48HTSSOP
Lowest to $1.8516
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP / Amplifier IC 4-Channel (Quad) Class D 48-TSSOP-TOPEP
Lowest to $58.6747
NXP / Nexperia
AUDIO POWER AMPLIFIER CLASS D 2
Lowest to $71.7135
STMicroelectronics
DISCRETE
Need more? Email Us
ON Semiconductor
IC AUD AMP 2.65W CLASS D 16-UDFN
Lowest to $2.5215
Maxim Integrated
CLASS D AUDIO AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 10-uMAX
Lowest to $1.4317

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3760 $61.8800
12+ $10.1547 $121.8564
18+ $9.8374 $177.0732
24+ $9.5200 $228.4800
31+ $9.2027 $285.2837
41+ $8.2507 $338.2787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,586 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess