EN
  • EN
  • DE

TLV320AIC22CPTR

Part No TLV320AIC22CPTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC DUAL VOIP CODEC 48-LQFP / Voiceband Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type VOIP
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 797120-TLV320AIC22CPTR
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC22
Introduction Date January 17, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC22CPTR CAD Model

Description

The TLV320AIC22CPTR is a high-performance audio codec from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This codec integrates both analog-to-digital (ADC) and digital-to-analog (DAC) converters, providing a complete audio interface solution for portable and fixed electronics.

Key Features

  • High-Quality Audio: The TLV320AIC22CPTR offers 24-bit conversion resolution, ensuring pristine audio fidelity and clarity for both recording and playback functions.
  • Low Power Consumption: Engineered for efficiency, this codec is ideal for battery-powered devices, with a low voltage operation that minimizes power usage without compromising performance.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, from 8 kHz to 96 kHz, accommodating various audio standards and ensuring compatibility with high-definition audio streams.
  • Integrated Headphone Amplifier: The inclusion of an on-chip headphone amplifier simplifies design and reduces external component count, while providing ample drive capability for a wide variety of headphones.
  • Programmable Gain: Both the ADC and DAC feature programmable gain settings, allowing for precise adjustment of audio levels to match system requirements.
  • I2C/SPI Control Interface: The device can be controlled via I2C or SPI communication protocols, offering flexibility in system design and ease of integration with a variety of microcontrollers and processors.

Applications

The TLV320AIC22CPTR is versatile and can be used in a multitude of applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Wireless speakers and headsets
  • Digital audio effects processors
  • Home audio systems
  • Automotive audio systems

Package and Availability

Offered in a compact QFN package, the TLV320AIC22CPTR is designed for space-constrained applications. It is available in tape and reel packaging, facilitating efficient assembly for high-volume production. With Texas Instruments' reputation for quality and long-term reliability, this codec is a dependable choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6401 $50.5604
10+ $10.3714 $103.7140
15+ $10.0473 $150.7095
21+ $9.7232 $204.1872
27+ $9.3991 $253.7757
36+ $8.4268 $303.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess