EN
  • EN
  • DE

TLV320AIC23BPWR

Part No TLV320AIC23BPWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 28-TSSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 009625-TLV320AIC23BPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Family Name TLV320AIC23B
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BPWR CAD Model

Description

Overview of TLV320AIC23BPWR

The TLV320AIC23BPWR is a high-performance audio codec from Texas Instruments, designed to provide comprehensive solutions for both recording and playback of audio in a variety of digital applications. This integrated circuit is part of the respected TLV320AIC23B series, known for its exceptional signal quality and low power consumption.

Key Features

  • High-Quality Audio: The codec supports 24-bit digital-to-analog and analog-to-digital conversion, ensuring high-fidelity audio reproduction and recording.
  • Low Power Consumption: It is optimized for power-sensitive applications, making it ideal for battery-operated devices.
  • Versatile Sampling Rates: The TLV320AIC23BPWR offers a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio standards and requirements.
  • Multiple Audio Interfaces: It features I2S, right-justified, left-justified, and DSP audio interface formats, providing flexibility for integration with different microprocessors or DSPs.
  • Programmable Gain Amplifier: An on-chip programmable gain amplifier for the microphone input allows for precise adjustment of recording levels.
  • Dual-Channel Architecture: Its stereo audio codec capability with independent volume control for each channel enhances the dual audio stream management.

Applications

The TLV320AIC23BPWR is suitable for a wide range of applications that require audio input and output, such as:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Digital Audio Accessories
  • Handheld Gaming Consoles
  • GPS Devices

Technical Specifications

With a small 28-TSSOP (0.173", 4.40mm Width) package, the TLV320AIC23BPWR is designed to occupy minimal space on a PCB, making it suitable for compact electronic designs. It operates over a temperature range of -40°C to 85°C, ensuring reliability across various environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV320AIC23BPWR is no exception. It is designed to meet the stringent requirements of the audio industry, providing both consistent performance and longevity for products that incorporate this advanced audio codec.

Whether you're designing a state-of-the-art audio system or looking to upgrade an existing product, the TLV320AIC23BPWR offers a perfect blend of audio performance, power efficiency, and versatility to meet your needs.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7397 $53.6985
12+ $8.8121 $105.7452
18+ $8.5367 $153.6606
25+ $8.2613 $206.5325
32+ $7.9860 $255.5520
42+ $7.1598 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess