EN
  • EN
  • DE

TLV320AIC3212IYZFR

Part No TLV320AIC3212IYZFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC W/AMP 81DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, SPI
Resolution (Bits) 12 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Analog Supply Voltage 1.8V
Digital Supply Voltage 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 81-DSBGA (4.81x4.81)
Win Source Part Number 113993-TLV320AIC3212IYZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3212IYZFR CAD Model

Description

The TLV320AIC3212IYZFR is a sophisticated audio codec from Texas Instruments, designed to provide a high-fidelity audio experience for a wide array of applications. This integrated circuit is part of TI's extensive audio codec product line, known for its exceptional performance, versatility, and reliability.

The TLV320AIC3212IYZFR is a low-power stereo audio codec with integrated headphone and speaker amplifiers. It is equipped with a variety of features that make it an ideal choice for portable and space-constrained applications such as smartphones, tablets, digital cameras, and other portable multimedia devices.

One of the standout features of this codec is its support for multiple audio formats, including PCM, I2S, and TDM, providing flexibility in system design. It also boasts a programmable digital signal processor (DSP) that allows for advanced audio processing and customization to achieve the desired sound profile. The DSP capabilities include but are not limited to equalization, dynamic range control, and noise reduction.

The TLV320AIC3212IYZFR operates over a wide supply voltage range, making it suitable for battery-operated devices. Its power management circuits ensure efficient operation by minimizing power consumption when the audio features are not in use. This power-saving feature contributes to the extended battery life of the end product.

Additionally, the codec features a high degree of integration, which reduces the need for external components and simplifies the overall design process. It includes a stereo ADC, stereo DAC, microphone inputs, and multiple analog input and output options, providing excellent flexibility in interfacing with other system components.

For developers and designers, Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the TLV320AIC3212IYZFR into various platforms.

In summary, the TLV320AIC3212IYZFR is a feature-rich audio codec that delivers high-quality audio performance and efficient power management, making it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
ams
Lowest to $3.2687

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8685 $59.3425
11+ $9.7383 $107.1213
16+ $9.4340 $150.9440
22+ $9.1297 $200.8534
29+ $8.8253 $255.9337
38+ $7.9124 $300.6712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess