EN
  • EN
  • DE

TLV320AIC3254

Part No TLV320AIC3254
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Ultra Low Power Stereo Audio Codec With Embedded miniDSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270385-TLV320AIC3254
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3254 CAD Model

Description

The TLV320AIC3254 from Texas Instruments is a highly versatile and integrated audio codec that is engineered to deliver outstanding audio performance for a wide array of applications. This low-power device boasts a programmable miniDSP, making it an ideal solution for both portable and fixed audio applications.

Key Features:

  • High-Performance Audio: With a signal-to-noise ratio (SNR) of 100 dB, the TLV320AIC3254 delivers crystal-clear sound, ensuring an exceptional audio experience for the end-user.
  • Low Power Consumption: Designed for efficiency, the codec operates on a mere 2.7V to 3.6V supply voltage, making it suitable for battery-powered devices where power conservation is paramount.
  • Flexible Programmability: At the heart of the TLV320AIC3254 is a programmable miniDSP that allows for extensive customization to meet specific audio processing needs, including but not limited to, noise reduction, echo cancellation, and 3D sound enhancement.
  • Multiple Audio Interfaces: The codec supports a variety of audio data interfaces, including I2S, Right Justified, Left Justified, and DSP formats, providing versatility in system design and integration.
  • Integrated Headphone Amplifier: The onboard headphone amplifier simplifies design and reduces external component count, while still offering high-quality audio output for personal listening experiences.

Applications:

The TLV320AIC3254 is designed to cater to a diverse range of applications, making it a go-to audio solution for:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Wireless Headsets and Audio Docking Stations
  • Home Automation and Voice-Controlled Devices
  • Professional Audio Equipment

Conclusion:

With its combination of high-quality audio performance, low power consumption, and programmable flexibility, the TLV320AIC3254 from Texas Instruments stands out as a powerful audio codec that can enhance the auditory experience across a multitude of electronic products. Whether for personal entertainment or professional audio applications, this codec delivers the reliability and functionality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6683 $50.6977
46+ $2.1894 $100.7124
71+ $2.1210 $150.5910
98+ $2.0526 $201.1548
126+ $1.9842 $250.0092
169+ $1.7789 $300.6341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess