EN
  • EN
  • DE

TLV320AIC3262IYZFT

Part No TLV320AIC3262IYZFT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Ultra Low Power Stereo Audio Codec With miniDSP, DirectPath Headphone | IC STEREO AUD CODEC LP 81DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Stereo Audio
Data Interface I2C, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Supply Voltage , Analog 1.5V ~ 1.95V
Supply Voltage , Digital 1.26V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-UFBGA, DSBGA
Supplier Device Package 81-DSBGA (4.81x4.81)
Family Part Number TLV320AIC3262
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270387-TLV320AIC3262IYZFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3262IYZFT CAD Model

Description

The TLV320AIC3262IYZFT is a highly integrated, low-power audio codec from Texas Instruments, designed to provide a premier audio experience in consumer and professional audio applications. This advanced audio codec features a flexible architecture that allows for multiple audio input and output configurations, making it suitable for a wide range of products such as smartphones, tablets, digital cameras, and portable media players.

At the heart of the TLV320AIC3262IYZFT lies a high-performance, multi-channel audio codec with support for up to four analog inputs and six analog outputs, configurable through a sophisticated miniDSP for custom audio processing. The codec's high-resolution, 24-bit delta-sigma ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) ensure pristine audio capture and playback, with a dynamic range that satisfies the most demanding audio enthusiasts.

This product comes in a compact 49-WFBGA (Wafer Level Fine Pitch Ball Grid Array) package, which not only saves on space but also allows for efficient thermal management. Its low-power consumption makes it an excellent choice for battery-powered devices, helping to extend the device's operational life without compromising audio quality.

The TLV320AIC3262IYZFT is equipped with several advanced features, including programmable microphone bias level, digital microphone support, and a fully integrated PLL (Phase-Locked Loop) for flexible clocking. It also boasts an array of user-programmable filters and effects, enabling customized sound signatures and enhancements that cater to diverse market needs.

Texas Instruments provides comprehensive support for the TLV320AIC3262IYZFT with detailed datasheets, application notes, and an extensive software development kit to facilitate the design process. Whether it's for high-fidelity music playback, voice capture, or complex audio signal processing, the TLV320AIC3262IYZFT is a versatile solution that delivers exceptional performance.

In summary, the TLV320AIC3262IYZFT is a testament to Texas Instruments' commitment to innovation in audio technology, offering designers a powerful tool to create cutting-edge audio products with unparalleled sound quality.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0425 $54.3825
21+ $4.9579 $104.1159
32+ $4.8030 $153.6960
44+ $4.6481 $204.5164
56+ $4.4931 $251.6136
75+ $4.0283 $302.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess