EN
  • EN
  • DE

TLV320DAC23GQER

Part No TLV320DAC23GQER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO AUDIO DAC LP 80-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k to 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 055165-TLV320DAC23GQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23GQER CAD Model

Description

The TLV320DAC23GQER from Texas Instruments is a high-fidelity audio digital-to-analog converter (DAC) designed to deliver exceptional sound quality in a wide range of consumer and professional audio applications. This integrated circuit is particularly well-suited for portable audio devices, such as MP3 players, smartphones, and digital music instruments, thanks to its small form factor and power efficiency.

Key Features

  • High-Quality Audio Performance: With a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, the TLV320DAC23GQER ensures clear and precise audio reproduction.
  • Low Power Consumption: Designed for battery-powered devices, it offers a low-power mode to extend battery life, making it ideal for portable applications.
  • Integrated Headphone Amplifier: The device includes an onboard headphone amplifier, which simplifies design and reduces external component count.
  • Flexible Sampling Rates: It supports a wide range of audio sampling rates from 8 kHz to 96 kHz, accommodating various audio formats and quality preferences.
  • Programmable Audio Data Interface: The TLV320DAC23GQER features a programmable audio data interface with I2S, left-justified, right-justified, and DSP modes for versatile connectivity with different types of audio processors and systems.

Applications

  • Portable Audio Players
  • Smartphones and Tablets
  • Digital Music Instruments
  • Home Audio Systems
  • Automotive Audio Systems

The TLV320DAC23GQER is available in a compact, 32-lead QFN package, which not only saves space but also offers robust performance in a range of operating environments. Its precision-engineered design ensures that the audio output is both clear and powerful, making it a preferred choice for designers looking to enhance the auditory experience in their products.

Overall, the TLV320DAC23GQER by Texas Instruments stands out as a feature-rich audio DAC solution that offers a perfect blend of audio quality, power efficiency, and design flexibility, making it a go-to component for any audio-centric application.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1342 $51.3420
24+ $4.2127 $101.1048
37+ $4.0811 $151.0007
51+ $3.9494 $201.4194
66+ $3.8178 $251.9748
88+ $3.4228 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess