EN
  • EN
  • DE

TLV320DAC32IRHBT

Part No TLV320DAC32IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO AUDIO DAC 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033047-TLV320DAC32IRHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC32IRHBT CAD Model

Description

The TLV320DAC32IRHBT is a state-of-the-art audio digital-to-analog converter (DAC) designed by Texas Instruments, renowned for delivering high-quality sound reproduction and efficient signal conversion. This integrated circuit is specifically engineered to meet the demanding requirements of portable audio devices, offering a perfect blend of performance, power efficiency, and compactness.

Key Features:

  • High-Resolution Audio: With support for high sample rates and bit depths, the TLV320DAC32IRHBT ensures detailed and accurate sound reproduction, making it ideal for high-fidelity audio applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC maintains excellent audio performance while minimizing power usage, thereby extending battery life in portable devices.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs, making it an excellent choice for portable electronics such as smartphones, tablets, and digital music players.
  • Integrated Headphone Amplifier: This feature allows the DAC to drive headphones directly, simplifying the design and reducing the need for additional components.
  • Flexible Interface: The TLV320DAC32IRHBT supports a variety of digital audio interfaces, including I²S, making it compatible with a wide range of microcontrollers and processors.
  • Customizable Sound: With built-in programmable digital filters, designers can tailor the audio response to suit specific product needs or preferences.

Applications:

The versatility of the TLV320DAC32IRHBT makes it suitable for a broad array of audio applications, including but not limited to:

  • Portable Audio Players
  • Smartphones and Tablets
  • Wireless Speakers
  • Audio Docking Stations
  • Home Entertainment Systems
  • Automotive Audio Systems

In summary, the TLV320DAC32IRHBT from Texas Instruments is a premium audio DAC that offers designers the perfect balance between audio quality, power efficiency, and design flexibility. Its robust feature set and high-performance capabilities make it a top choice for integrating superior audio into a wide range of consumer electronics.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4526 $51.5046
50+ $2.0124 $100.6200
77+ $1.9496 $150.1192
107+ $1.8867 $201.8769
138+ $1.8238 $251.6844
184+ $1.6351 $300.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess