EN
  • EN
  • DE
  • IT

TLV3404CPWR

Part No TLV3404CPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD NANOPWR COMP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.5 V to 16 V, ±1.25 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1109427-TLV3404CPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3404CPWR CAD Model

Description

The TLV3404CPWR from Texas Instruments is a state-of-the-art quad comparator that offers a perfect blend of power efficiency and performance. Designed for applications that require multiple voltage level detections, this device is housed in a compact TSSOP-14 package, making it suitable for space-constrained applications.

Key Features:

  • Supply Voltage: The device operates over a wide supply voltage range from 2.7V to 6V, catering to a variety of logic systems and battery-operated circuits.
  • Low Power Consumption: With a typical quiescent current of 1 µA per channel, it is an excellent choice for power-sensitive designs, extending the battery life in portable devices.
  • High-Speed Operation: The TLV3404CPWR boasts a fast response time, which is critical for applications that require rapid signal processing.
  • Push-Pull Outputs: The comparators feature push-pull outputs that can drive loads directly without the need for external pull-up resistors, simplifying design and saving board space.
  • Input Offset Voltage: Low input offset voltage ensures accurate sensing and comparison, which is vital for precision applications.
  • Temperature Range: The device is specified for operation from -40°C to 125°C, allowing its use in a wide range of environmental conditions.

Applications:

The TLV3404CPWR is versatile and can be used in a diverse array of applications. It is ideal for battery monitors, threshold detectors, level shifters, and window comparators. Additionally, it is suitable for use in consumer electronics, automotive systems, and industrial controls where multiple voltage thresholds are monitored for system status or error conditions.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLV3404CPWR is no exception. It is designed and tested to meet high standards, ensuring reliable performance in critical applications. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/VOLT REF SOT23
Lowest to $3.9116
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Lowest to $8.7587
National Semiconductor (TI)
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Renesas Electronics America
DUAL COMPARATOR / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 1 GEN PUR 8DIP
Lowest to $122.6552
Texas Instruments
SINGLE COMPARATOR / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 20QSOP
Lowest to $7.5301
Harris Corporation
IC COMPARATOR 2 GEN PUR TO5-8
Lowest to $2.5956
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR 14-
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0417 $60.4170
23+ $4.9573 $114.0179
35+ $4.8023 $168.0805
49+ $4.6474 $227.7226
63+ $4.4925 $283.0275
84+ $4.0279 $338.3436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,079 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess