EN
  • EN
  • DE

TLV3492AIDCNT

Part No TLV3492AIDCNT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARTOR P-P NANOPWR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 15mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 1.2μA
CMRR, PSRR (Typ) 74dB CMRR, 69.12dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 055174-TLV3492AIDCNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3492AIDCNT CAD Model

Description

The TLV3492AIDCNT is a state-of-the-art dual voltage comparator from Texas Instruments, renowned for its ultra-low power consumption and small form factor. This high-performance device is designed to operate over a wide supply range of 2.7 V to 6 V, making it an ideal choice for battery-powered applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The TLV3492AIDCNT stands out with its exceptionally low supply current of 6 µA per channel, which is particularly beneficial for extending the battery life in portable devices.
  • Wide Supply Range: With an operational range from 2.7 V to 6 V, this device offers designers the flexibility to use it in systems with varying supply voltages without compromising performance.
  • Fast Response Time: The comparator features a fast propagation delay of 6 µs (typical), enabling quick response times in applications requiring high-speed signal processing.
  • Push-Pull Outputs: The TLV3492AIDCNT includes push-pull outputs that can directly drive loads, eliminating the need for an external pull-up resistor and simplifying the circuit design.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 125°C, ensuring reliable performance in a wide variety of environmental conditions.

Applications

The TLV3492AIDCNT is versatile and can be used in a range of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Alarm and security systems
  • Energy management
  • Window comparators
  • Zero-crossing detectors

Package and Quality

The device is available in a small SOT-23-8 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the TLV3492AIDCNT is no exception, providing reliable performance for critical and demanding applications.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Micrel
Lowest to $0.2645
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $12.6623
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5357 $53.7495
80+ $1.2601 $100.8080
125+ $1.2207 $152.5875
170+ $1.1813 $200.8210
220+ $1.1419 $251.2180
295+ $1.0238 $302.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess