EN
  • EN
  • DE

TLV3501AZQDBVRQ1

Part No TLV3501AZQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMPARATOR 4.5NS R-R SOT23-6  /  Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Voltage - Input Offset (Max) 6.5mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 6mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Base Product Number TLV3501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLV3501AZQDBVRQ1,296-43285-6,TEXTISTLV3501AZQDBVRQ1,296-43285-2,-296-43285-1-ND,296-43285-1,TLV3501AZQDBVRQ1-ND
Standard Package 3,000
Win Source Part Number 1140880-TLV3501AZQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV3501AZQDBVRQ1 CAD Model

Description

TLV3501AZQDBVRQ1 High-Speed Comparator from Texas Instruments

The TLV3501AZQDBVRQ1 is a state-of-the-art high-speed comparator from Texas Instruments, designed for automotive and industrial applications where precision and speed are critical. This advanced comparator is part of the qualified for automotive applications series, ensuring reliability and performance in demanding environments.

With its ultra-fast propagation delay of 4.5 ns and a low input offset voltage, the TLV3501AZQDBVRQ1 is an ideal choice for high-frequency and timing-critical applications. Its rail-to-rail output stage provides maximum flexibility and compatibility with other components in the signal chain, allowing it to interface seamlessly with a wide range of logic levels.

Operating over a supply voltage range of 2.7V to 5.5V, the TLV3501AZQDBVRQ1 offers versatility for various power supply configurations. Its single-supply operation simplifies circuit design and reduces power consumption, making it suitable for portable and battery-powered devices.

The TLV3501AZQDBVRQ1 features a push-pull output stage that eliminates the need for external pull-up resistors, thus reducing component count and simplifying PCB layout. Additionally, it includes a latch function that provides the ability to hold the output state, which is useful in timing and logic applications.

Available in a compact SOT-23-6 package, the TLV3501AZQDBVRQ1 saves valuable board space and is easy to integrate into space-constrained designs. Its temperature range of -40°C to +125°C ensures stable operation across a broad spectrum of temperature conditions.

Applications for the TLV3501AZQDBVRQ1 are diverse and include automotive systems such as engine control units, transmission control modules, and anti-lock braking systems, as well as industrial uses like high-speed test equipment, data acquisition systems, and pulse-width modulation (PWM) controllers.

In summary, the TLV3501AZQDBVRQ1 from Texas Instruments is a robust and high-performance comparator that offers automotive-grade reliability, lightning-fast response times, and versatile operating conditions, making it an excellent choice for designers looking to enhance the speed and precision of their electronic systems.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2587 $57.8109
15+ $6.7764 $101.6460
23+ $6.5646 $150.9858
32+ $6.3528 $203.2896
41+ $6.1411 $251.7851
55+ $5.5058 $302.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess