EN
  • EN
  • DE

TLV3542IDR

Part No TLV3542IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC  /  CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 150V/µs
Gain Bandwidth Product 100 MHz
-3db Bandwidth 200 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 2 mV
Current - Supply 5.2mA (x2 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV3542
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45063-6,TLV3542IDR-ND,296-45063-1,296-45063-2
Standard Package 2,500
Win Source Part Number 1100162-TLV3542IDR
Ultra Librarian 3D Model Ultra Librarian TLV3542IDR CAD Model

Description

The TLV3542IDR, manufactured by Texas Instruments, is a high-performance, dual-channel comparator designed for systems that require ultra-fast and precise voltage comparison. This integrated circuit is engineered to deliver rapid response times and low power consumption, making it an ideal choice for a wide range of applications, including but not limited to, test and measurement systems, high-speed signal processing, and automated test equipment.

Key Features:

  • Speed: The TLV3542IDR boasts a high-speed operation with a propagation delay of typically 4.5 ns, ensuring quick response times in critical applications.
  • Dual-Channel: Equipped with two independent comparator channels, it allows for simultaneous processing of different input signals, enhancing the efficiency of the system.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, providing flexibility in various power environments.
  • Low Power Consumption: This device is optimized for low power consumption, which is essential for battery-powered and portable applications.
  • Push-Pull Outputs: The TLV3542IDR features push-pull outputs that can drive capacitive loads directly without the need for an external pull-up resistor.
  • Input Offset Voltage: It has a low input offset voltage, which enhances the accuracy of the system by minimizing error.

Applications:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse-width modulation (PWM) control circuits
  • Line receivers

The TLV3542IDR comes in a small-outline package (SOIC) with a "Green" (RoHS & no Sb/Br) status, reflecting Texas Instruments' commitment to environmental sustainability. Its industrial temperature range of -40°C to 85°C ensures reliable operation under varying environmental conditions.

With its combination of speed, precision, and low power consumption, the TLV3542IDR from Texas Instruments is a versatile component that enhances the performance of high-speed digital systems.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3830 $55.3200
90+ $1.1348 $102.1320
140+ $1.0993 $153.9020
190+ $1.0639 $202.1410
245+ $1.0284 $251.9580
330+ $0.9220 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess