EN
  • EN
  • DE

TLV3605RVKR

Part No TLV3605RVKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 800-PS HIGH-SPEED RAIL-RAIL INPU  /  Comparator General Purpose Complementary, LVDS, Rail-to-Rail 12-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series TLV3605
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5µA @ 5V
Current - Quiescent (Max) 10.5mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 12-QFN
Mounting SMD (SMT)
Supplier Device Package 12-WQFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV3605RVKRDKR,296-TLV3605RVKRCT,296-TLV3605RVKRTR
Standard Package 3,000
Win Source Part Number 980491-TLV3605RVKR
Ultra Librarian 3D Model Ultra Librarian TLV3605RVKR CAD Model

Description

The TLV3605RVKR is a state-of-the-art, high-speed comparator from Texas Instruments, designed to provide ultra-fast and accurate voltage comparison solutions for a wide array of applications. With its advanced technology and compact design, this comparator is an ideal choice for systems that require rapid signal processing and high-performance data acquisition.

Key Features

  • High-Speed Operation: The TLV3605RVKR boasts a propagation delay of typically 4.5 ns, ensuring swift response times for critical applications such as high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator is designed for efficiency with a low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Supply Range: It operates over a wide supply range of 2.7 V to 5.5 V, providing flexibility in various system designs and ensuring compatibility with a broad spectrum of other electronic components.
  • Push-Pull Outputs: The device features push-pull outputs that deliver robust performance and eliminate the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Integrated Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, which is critical in noisy environments or when dealing with unstable input signals.

Applications

The TLV3605RVKR is well-suited for a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse-width modulation (PWM) controllers
  • Signal line receivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLV3605RVKR is no exception. This component is designed to meet the rigorous standards required by industrial, automotive, and consumer markets, ensuring reliable performance in the most demanding conditions.

For engineers and designers looking for a high-speed, low-power comparator that does not compromise on performance, the TLV3605RVKR from Texas Instruments represents a premier solution that can be seamlessly integrated into a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3955 $53.9550
23+ $4.4271 $101.8233
35+ $4.2888 $150.1080
49+ $4.1504 $203.3696
63+ $4.0121 $252.7623
84+ $3.5970 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess