The TLV431AIDBZ from Texas Instruments is a high-precision low-voltage shunt regulator that offers excellent performance for a wide range of applications. This three-terminal adjustable shunt regulator operates over a 1.24V to 16V nominal voltage range and features a low dynamic output impedance, making it an ideal choice for tight voltage regulation requirements.
Key Features - Adjustable Output Voltage: The device can be programmed from Vref (approximately 1.24V) up to 16V with two external resistors.
- Low Output Noise: It offers a low output noise characteristic, which is crucial for precision electronics.
- High Accuracy: The TLV431AIDBZ provides a typical reference voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive circuits.
- Low Dynamic Output Impedance: With a typical output impedance of 0.22Ω, the device responds well to load changes, contributing to stable operation.
- Low Quiescent Current: The quiescent current is low, making it suitable for battery-powered devices.
- Temperature Compensated: The voltage reference is temperature-compensated, which allows for stable operation over the full temperature range.
- Surface-Mount Package: Housed in a DBZ package, the TLV431AIDBZ is suitable for automated assembly processes and space-constrained applications.
Applications
The TLV431AIDBZ is versatile and can be used in various applications, including:
- Power supplies
- Battery chargers
- Notebook computers
- Consumer electronics
- Portable and wireless devices
- Automotive systems
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The TLV431AIDBZ is no exception and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can integrate the device into their designs with confidence, backed by TI's extensive support network.
In summary, the TLV431AIDBZ shunt regulator from Texas Instruments is an excellent choice for designers looking for a reliable, precise, and flexible voltage regulation solution.