EN
  • EN
  • DE

TLV431BIDBVR

Part No TLV431BIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 6V 15mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055181-TLV431BIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV431
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV431BIDBVR CAD Model

Description

Product Overview: Texas Instruments TLV431BIDBVR

The TLV431BIDBVR from Texas Instruments is a precision low-voltage shunt regulator that offers excellent accuracy and stability in a small form factor. This three-terminal adjustable shunt regulator features a specified thermal stability over applicable industrial temperature ranges. The device operates with a wide current range from 1mA to 100mA, making it highly versatile for various applications.

Key Features

  • Adjustable Output Voltage: The TLV431BIDBVR has an adjustable output voltage range from 1.24V to 16V, allowing for flexible design options.
  • Low Output Noise: This device is designed to produce low output noise, which makes it suitable for precision electronics where noise can be a critical factor.
  • High Accuracy: With a typical temperature coefficient of only 50 ppm/°C and an initial accuracy of 0.5%, this regulator provides precise voltage control.
  • Low Dynamic Output Impedance: The output impedance is typically 0.22 ohms, which helps to maintain voltage regulation under varying load conditions.
  • Extended Temperature Range: The TLV431BIDBVR is operational over an extended industrial temperature range from -40°C to 85°C.
  • Small Package: Packaged in a tiny SOT-23-5, it is ideal for space-constrained applications.

Applications

The TLV431BIDBVR is suitable for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Power supplies
  • Notebook computers
  • Adjustable voltage references
  • Switching power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLV431BIDBVR is no exception, offering designers a robust voltage regulation solution backed by TI's rigorous testing and validation processes. This ensures that the product will perform consistently across various conditions and applications.

Ordering Information

The part number TLV431BIDBVR denotes the specific device variant in the SOT-23-5 package, with the DBVR suffix indicating the reel and tape packaging suitable for automated assembly processes. For detailed ordering and shipping information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8471 $50.8260
145+ $0.6950 $100.7750
225+ $0.6733 $151.4925
310+ $0.6516 $201.9960
400+ $0.6299 $251.9600
535+ $0.5647 $302.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess