EN
  • EN
  • DE

TLV431BIDCKRG4

Part No TLV431BIDCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1270468-TLV431BIDCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV431
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV431BIDCKRG4 CAD Model

Description

Product Overview: TLV431BIDCKRG4

The TLV431BIDCKRG4 is a precision low-voltage shunt voltage reference from Texas Instruments that offers an excellent blend of performance and flexibility. This device is part of the TLV431 series, renowned for its stability and reliability in various applications. It is designed to operate in a wide range of operating temperatures, making it suitable for both commercial and industrial uses.

Key Features

  • Adjustable Output Voltage: This device provides an adjustable output voltage from 1.24V to 16V, which can be set with two external resistors. This feature allows for great flexibility in application design.
  • Low Voltage Operation: The TLV431BIDCKRG4 is optimized for low voltage operation, which is ideal for battery-powered and portable devices.
  • Precision Reference: It offers a typical temperature coefficient of only 6ppm/°C, ensuring a stable output voltage over a wide temperature range (-40°C to 85°C).
  • Low Dynamic Output Impedance: A low output impedance of 0.22 ohms ensures minimal voltage drop across the device and contributes to its stable voltage output.
  • High Sink Current Capability: The device can sink current up to 70mA, making it suitable for a wide range of load conditions.

Applications

The TLV431BIDCKRG4 is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Portable and battery-powered electronics
  • Power supplies
  • Notebook computers
  • Adjustable voltage references
  • Switching power supplies

Package and Quality

The device comes in a small, surface-mount SC70 package, which is ideal for space-constrained applications. It is also available in standard SOT-23 and TO-92 packages to suit various design needs. The TLV431BIDCKRG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environments. Texas Instruments' commitment to quality ensures that this voltage reference maintains high performance over its operational life, making it a trusted choice for precision applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4817 $50.5785
255+ $0.3953 $100.8015
395+ $0.3829 $151.2455
540+ $0.3706 $200.1240
700+ $0.3582 $250.7400
935+ $0.3212 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,598 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess