EN
  • EN
  • DE

TLV431BQDBVTE4

Part No TLV431BQDBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5 / V-Ref Adjustable 1.24V to 6V 15mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797130-TLV431BQDBVTE4
Popularity Medium
Supply and Demand Status Limited
Family Name TLV431
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV431BQDBVTE4 CAD Model

Description

Product Overview: TLV431BQDBVTE4 from Texas Instruments

The TLV431BQDBVTE4 is a precision low-voltage shunt regulator that offers excellent performance in a small package, making it suitable for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to provide a reliable and stable reference voltage for various electronic circuits.

Key Features

  • Adjustable Output Voltage: The TLV431BQDBVTE4 offers an adjustable output voltage range from 1.24V to 16V, which can be set using external resistors. This flexibility allows designers to use the device in multiple applications without the need for different reference voltage components.
  • Low Voltage Operation: With a minimum cathode voltage requirement of just 1.24V, this device is optimized for low voltage operations, making it ideal for portable and battery-powered applications.
  • Low Operational Current: The device features a typical quiescent current of 0.5µA, contributing to energy efficiency in the end application.
  • Tight Voltage Tolerance: The TLV431BQDBVTE4 offers a precision voltage reference with a tolerance as low as ±0.5% at 25°C, ensuring accurate performance in critical applications.
  • Temperature Compensated: The voltage reference is temperature compensated, providing stable operation over the full operating temperature range of -40°C to 85°C.
  • Small Form Factor: Housed in a SOT-23-5 package, the device requires minimal space on a printed circuit board, which is valuable in space-constrained applications.

Applications

The TLV431BQDBVTE4 is versatile and can be used in a range of applications, including:

  • Power Supply Control
  • Battery Chargers
  • Switching Power Supplies
  • Portable Electronics
  • Adjustable Voltage References
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLV431BQDBVTE4 is no exception. It is designed and tested to meet stringent industry standards, ensuring a dependable performance in your electronic designs. With the TLV431BQDBVTE4, designers can expect a high-quality voltage reference that combines flexibility, efficiency, and precision in a compact package.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4773 $50.1165
260+ $0.3917 $101.8420
400+ $0.3794 $151.7600
545+ $0.3672 $200.1240
705+ $0.3550 $250.2750
945+ $0.3182 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess