EN
  • EN
  • DE

TLV5610IDWR

Part No TLV5610IDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20SOIC / 8-CHANNEL, 12-/10-/8-BIT, 2.7-V TO 5.5-V LOW POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±2, ±0.5
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Part Number Series TLV5610
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810583-TLV5610IDWR
Ultra Librarian 3D Model Ultra Librarian TLV5610IDWR CAD Model

Description

Overview of the Texas Instruments TLV5610IDWR

The Texas Instruments TLV5610IDWR is a high-performance, octal 10-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, telecommunications, and consumer electronics applications. This precision DAC features a versatile 3-wire serial interface that allows easy connection to microcontrollers or digital signal processors.

Key Features

  • Resolution: The TLV5610IDWR boasts a 10-bit resolution, providing fine granularity for analog output signals.
  • Number of Channels: It has eight independent DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: The device includes a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, thus offering flexibility in system design.
  • Settling Time: It offers a fast settling time of 10µs to within ±0.5LSB, ensuring quick response times in dynamic systems.
  • Output Range: The DAC features a programmable output range, which can be configured for either a 0V to 5V or a 0V to 10V output, making it suitable for a wide range of applications.
  • Power Supply: The TLV5610IDWR operates from a +5V power supply, simplifying power management in 5V systems.
  • Power-Down Mode: A power-down mode reduces the current consumption to 1µA max, which is ideal for power-sensitive applications.
  • Package: The device is offered in a compact 20-pin SOIC package, ensuring a minimal footprint on the PCB.

Applications

The TLV5610IDWR is suited for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Analog output cards
  • Telecommunications

With its robust feature set and reliable performance, the Texas Instruments TLV5610IDWR is an excellent choice for designers looking to integrate high-quality digital-to-analog conversion into their systems. Its ease of use, combined with its flexible interface options, make it a versatile component for a multitude of analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess