EN
  • EN
  • DE

TLV5629IDW

Part No TLV5629IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-CHANNEL, 12-/10-/8-BIT, 2.7-V TO 5.5-V LOW POWER DIGITAL-TO-ANALOG CONVERTER WITH POWER DOWN | IC DAC 8BIT V-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
INL/DNL (LSB) ±0.3, ±0.1
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number TLV5629
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1270535-TLV5629IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5629IDW CAD Model

Description

Overview of Texas Instruments TLV5629IDW

The Texas Instruments TLV5629IDW is a highly versatile, 8-channel, 12-bit digital-to-analog converter (DAC) designed to meet the demands of complex industrial, automotive, and consumer electronics. This integrated circuit ensures precise digital control over analog processes, making it an ideal component for applications requiring multiple DACs with a small footprint.

Key Features

  • Resolution: The TLV5629IDW offers a 12-bit resolution, providing fine granularity for analog outputs.
  • Channels: It includes 8 independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Interface: The device supports a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a wide range of systems.
  • Voltage Supply: It operates on a 2.7V to 5.5V power supply, catering to low-voltage applications and making it suitable for battery-operated devices.
  • Settling Time: The DAC boasts a fast settling time, ensuring rapid response to digital input changes.
  • Power-On Reset: The TLV5629IDW includes a power-on reset circuit that ensures the DAC outputs are initialized to a known state when power is applied.
  • Packaging: This component is offered in a wide-body SOIC package, providing a compact solution for space-constrained applications.

Applications

The TLV5629IDW is widely used across various industries due to its flexibility and performance. Common applications include:

  • Process control and automation systems
  • Data acquisition systems
  • Automotive systems
  • Portable instrumentation
  • Waveform generation

Conclusion

With its combination of multiple DAC channels, high resolution, and compatibility with various serial interfaces, the Texas Instruments TLV5629IDW stands out as a robust solution for managing analog outputs in a digital environment. Its operational flexibility and ease of integration make it a top choice for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess