EN
  • EN
  • DE

TLV61225DCKR

Part No TLV61225DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.7V to 3.3V Step Up Single-Out 3.3V 0.04A 6-Pin SC-70 T/R / IC REG BOOST 3.3V 0.16A SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 160mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109575-TLV61225DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV61225
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV61225DCKR CAD Model

Description

Introducing the TLV61225DCKR Step-Up Converter from Texas Instruments

The TLV61225DCKR is a high-efficiency, step-up voltage converter designed by the renowned Texas Instruments for battery-powered and low-power applications. This compact and versatile power management integrated circuit (PMIC) is specifically engineered to extend battery life by providing efficient voltage conversion.

Key Features

  • Wide Input Voltage Range: The TLV61225DCKR operates with an input voltage range from 0.7V to 5.5V, making it suitable for a variety of single-cell batteries and supply rails.
  • Adjustable Output Voltage: Users can set the output voltage between 1.8V and 5.5V to accommodate different device requirements, ensuring compatibility with a broad range of applications.
  • High Efficiency: With up to 95% conversion efficiency, this converter minimizes energy loss, thereby maximizing battery life and reducing heat generation.
  • Low Quiescent Current: The device features a low quiescent current of typically 45 µA, which is critical for prolonging battery life in portable applications.
  • Small Package Size: Housed in a compact 6-pin SC-70 package, the TLV61225DCKR saves valuable board space and is ideal for space-constrained applications.

Applications

The TLV61225DCKR is adept at powering a wide range of devices such as:

  • Portable and wearable electronics
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Medical devices
  • Low-power microcontrollers and IoT devices

Additional Benefits

With features like over-temperature protection and over-current protection, the TLV61225DCKR ensures reliable operation under various conditions. The device's power-save mode enhances efficiency at light loads, further conserving energy. Additionally, its low ripple output and excellent load and line transient response make it an excellent choice for RF and precision analog applications that require a stable power supply.

By integrating the TLV61225DCKR into your design, you can take advantage of Texas Instruments' expertise in power management solutions to create products that are not only powerful and versatile but also energy-efficient and space-saving.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7918 $51.4670
155+ $0.6497 $100.7035
240+ $0.6294 $151.0560
330+ $0.6091 $201.0030
425+ $0.5888 $250.2400
570+ $0.5279 $300.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,780 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess