EN
  • EN
  • DE

TLV62130ARGTR

Part No TLV62130ARGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16QFN / Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Output Current 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 115104-TLV62130ARGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV62130A
Introduction Date June 28, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV62130ARGTR CAD Model

Description

TLV62130ARGTR Step-Down Converter by Texas Instruments

The TLV62130ARGTR is a highly efficient, synchronous step-down converter brought to you by Texas Instruments, one of the industry leaders in semiconductor design and manufacturing. This compact, integrated circuit is designed to provide a reliable power management solution for a wide range of applications. Its versatility and performance make it an ideal choice for powering microprocessors, DSPs, and other sensitive electronic devices that require a stable power supply.

Operating over a wide input voltage range of 3V to 17V, the TLV62130ARGTR can deliver up to 3A of continuous output current, which is suitable for various applications, from portable electronics to industrial systems. The device achieves excellent power conversion efficiency, thanks to its synchronous step-down topology, which reduces the need for external diodes and minimizes power loss.

One of the key features of the TLV62130ARGTR is its adjustable output voltage, which can be set from 0.9V to 6V with an external resistor divider, allowing for high flexibility in matching the voltage requirements of different loads. Moreover, the device offers a soft start feature that limits inrush current during startup, contributing to the stability of the system and extending the life of the product.

The TLV62130ARGTR also includes various protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal conditions. These features not only protect the power converter itself but also safeguard the downstream circuitry from potential damage.

This power converter is available in a compact 16-pin QFN package (ARGT), which is ideal for space-constrained applications. Its small footprint and low profile make it easy to integrate into a variety of designs without compromising performance.

With its combination of efficiency, flexibility, and protection features, the TLV62130ARGTR from Texas Instruments represents a robust solution for your power management needs. Whether you are designing a new system or looking to upgrade an existing one, this step-down converter will help you achieve a reliable and efficient power supply.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3934 $55.7360
90+ $1.1433 $102.8970
140+ $1.1076 $155.0640
190+ $1.0718 $203.6420
245+ $1.0361 $253.8445
325+ $0.9289 $301.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess