EN
  • EN
  • DE

LM5027SQ/NOPB

Part No LM5027SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 24-WQFN (4x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Supply Voltage 13V ~ 90V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x5)
Family Name LM5027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5027SQTR, LM5027SQTR-ND, LM5027SQ/NOPBCT, *LM5027SQ/NOPB, LM5027SQDKR, LM5027SQ/NOPBTR, LM5027SQCT-ND, LM5027SQDKR-ND, -LM5027SQ-NDR, LM5027SQCT, LM5027SQ/NOPBDKR, LM5027SQNOPB
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923239-LM5027SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5027SQ/NOPB CAD Model

Description

The LM5027SQ/NOPB is a feature-rich, high-performance Pulse Width Modulation (PWM) controller designed by Texas Instruments specifically for active clamp forward converter and full-bridge power supply designs. This advanced controller integrates all the necessary functions required for reliable and efficient power conversion in a wide range of applications including telecom, industrial, and server power systems.

Key Features

  • Voltage Mode Control: The LM5027SQ/NOPB utilizes voltage mode control with line voltage feed-forward which provides excellent line regulation for fixed frequency converters.
  • Integrated Start-Up Regulator: This device features an integrated high-voltage start-up regulator that operates over a wide input range of 13V to 100V, ensuring a reliable start-up and operation under varying input conditions.
  • Programmable Soft-Start: The soft-start function is programmable, which allows for controlled ramp-up of the output voltage, thereby reducing stress on the power supply components during start-up.
  • Advanced Protection Features: It offers multiple protection features including cycle-by-cycle current limit, thermal shutdown, and over-voltage protection, which enhance the safety and durability of the power supply.
  • Active Clamp and Synchronous Rectifier Control Outputs: The controller provides active clamp control to reset the transformer during each cycle and synchronous rectifier control outputs for improved efficiency.

Applications

The versatility of the LM5027SQ/NOPB makes it suitable for a variety of high-performance applications. Key applications include:

  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Server and Storage Systems Power Supplies
  • Distributed Power Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM5027SQ/NOPB is available in a thermally enhanced 16-pin WQFN package and is characterized for operation from -40°C to 125°C. With the NOPB designation, this product is also lead-free and RoHS compliant, ensuring it meets the environmental standards of today's electronic industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess