EN
  • EN
  • DE

TLV6700QDSERQ1

Part No TLV6700QDSERQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE LOW-POWER WINDOW COMP / Comparator Window 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Window
Number of Elements 2
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 13µA
Propagation Delay (Max) 29µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-WFDFN
Mounting Surface Mount
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV6700
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV6700QDSERQ1CT,296-TLV6700QDSERQ1TR,296-TLV6700QDSERQ1DKR
Standard Package 3,000
Win Source Part Number 1319801-TLV6700QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TLV6700QDSERQ1 CAD Model

Description

Product Overview: TLV6700QDSERQ1 from Texas Instruments

The TLV6700QDSERQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. It is specifically engineered for automotive and industrial applications where accurate voltage monitoring is critical for system reliability and safety.

Key Features

  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system requirements.
  • Dual Voltage Thresholds: It offers programmable high and low voltage thresholds for precise monitoring of window voltages, ensuring that the system operates within safe limits.
  • High Accuracy: With its precision reference, the TLV6700QDSERQ1 provides highly accurate voltage detection, crucial for sensitive electronic systems.
  • Low Quiescent Current: The device is optimized for low-power consumption, making it suitable for battery-powered applications.
  • Output Configuration: It features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design.
  • Robust Protection Features: The TLV6700QDSERQ1 includes over-temperature and reverse battery protection, enhancing the durability and longevity of the application it is used in.
  • Automotive Qualified: Qualified for automotive applications, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

Applications

The TLV6700QDSERQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as engine control units, powertrain systems, and battery management systems.
  • Industrial equipment monitoring for ensuring operational safety and preventing damage due to voltage anomalies.
  • Power supply monitoring to protect against undervoltage and overvoltage conditions.
  • Portable electronics where power efficiency and battery life are critical.

Conclusion

The TLV6700QDSERQ1 from Texas Instruments stands out as a reliable and precise voltage monitoring solution, catering to the demanding needs of automotive and industrial applications. Its combination of accuracy, low power consumption, and robust protection features makes it an ideal choice for engineers looking to enhance system safety and performance.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5430 $54.0050
80+ $1.2660 $101.2800
125+ $1.2265 $153.3125
170+ $1.1869 $201.7730
220+ $1.1473 $252.4060
295+ $1.0287 $303.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,498 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess