EN
  • EN
  • DE

TLV70012DSER

Part No TLV70012DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 033140-TLV70012DSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV70012DSER CAD Model

Description

The TLV70012DSER is a highly efficient, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in analog and digital semiconductor IC design and manufacturing. This compact and reliable component is perfect for applications requiring a stable and clean power supply, with a fixed output voltage of 1.2V. It is especially well-suited for portable and battery-powered devices due to its low quiescent current and high accuracy.

Key Features and Benefits:

  • High Accuracy: The TLV70012DSER offers excellent regulation with a typical dropout voltage of just 250 mV at 200 mA load, ensuring a consistent output even under varying input conditions.
  • Low Quiescent Current: With a low Iq of 34 µA, this LDO is optimized for battery-powered applications, contributing to extended battery life.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 2.0V to 5.5V, the TLV70012DSER is versatile and can accommodate a variety of power sources.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system it powers from damage due to excessive temperatures and currents.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic output capacitors that have a low equivalent series resistance (ESR), making it a reliable choice for modern electronic designs.
  • Small Package Size: Packaged in a small 6-pin WSON (DSER) package, it is ideal for space-constrained applications.

Applications:

The TLV70012DSER is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Wireless LAN Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Cameras and Digital Still Cameras
  • Microcontroller Power Supply

With its combination of features, the TLV70012DSER from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution. Its performance, small footprint, and robust protection features make it a versatile component in a vast array of electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2622 $51.1290
465+ $0.2152 $100.0680
720+ $0.2085 $150.1200
995+ $0.2017 $200.6915
1,285+ $0.1950 $250.5750
1,720+ $0.1748 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess