EN
  • EN
  • DE

TLV70013DDCR

Part No TLV70013DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.3V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033141-TLV70013DDCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70013DDCR CAD Model

Description

Overview of the TLV70013DDCR Voltage Regulator by Texas Instruments

The TLV70013DDCR is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and reliable component is ideal for applications requiring a regulated power supply with a low voltage dropout and minimal power consumption. The TLV70013DDCR is particularly well-suited for battery-powered devices, portable electronics, and other systems where energy efficiency is paramount.

Key Features

  • Output Voltage: The TLV70013DDCR provides a fixed output voltage of 1.3V, which is suitable for a wide range of low-voltage electronics.
  • High Accuracy: This LDO regulator maintains a high level of accuracy, with a typical output voltage tolerance of ±2%, ensuring stable and reliable operation.
  • Low Dropout: With a very low dropout voltage, this device continues to deliver a regulated output even when the supply voltage is close to the output voltage, making it highly efficient in battery-operated applications.
  • Current Capacity: It can deliver up to 200 mA of continuous output current, which is sufficient for many small-scale electronic devices.
  • Thermal Shutdown and Overcurrent Protection: The TLV70013DDCR includes built-in safety features such as thermal shutdown and overcurrent protection to safeguard the device and the application from potential damage due to excessive heat or current.
  • Small Package Size: The regulator is available in a small 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The TLV70013DDCR is versatile and can be used in various applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Medical equipment
  • Power management for microcontrollers and digital ICs

In conclusion, the TLV70013DDCR from Texas Instruments is a dependable and efficient solution for applications that demand a high-performance voltage regulator. Its low dropout, high accuracy, and protection features, combined with a small form factor, make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1374 $50.1510
890+ $0.1128 $100.3920
1,375+ $0.1093 $150.2875
1,895+ $0.1057 $200.3015
2,450+ $0.1022 $250.3900
3,280+ $0.0916 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess