EN
  • EN
  • DE

TLV70022DDCT

Part No TLV70022DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.2V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.2V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109591-TLV70022DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70022DDCT CAD Model

Description

Overview of Texas Instruments TLV70022DDCT

The TLV70022DDCT is a highly efficient, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments (TI). Specifically designed to deliver a stable and reliable power supply, this component is an excellent choice for a wide range of applications, including portable and battery-powered devices. Its compact SOT-23 package makes it suitable for space-constrained applications.

Key Features

  • Output Voltage: The TLV70022DDCT provides a fixed output voltage of 2.2V, which is ideal for powering low-voltage electronics.
  • High Accuracy: With an output voltage accuracy of 2%, this LDO ensures precise voltage regulation for sensitive components.
  • Low Dropout: The low dropout voltage of typically just 250mV at 200mA load allows the regulator to maintain its output voltage even when the supply voltage is very close to the output voltage, thus maximizing battery life.
  • High Output Current: Capable of delivering up to 200mA of output current, it can power a wide range of ICs and other electronic devices.
  • Low Quiescent Current: The TLV70022DDCT has a very low quiescent current of 34µA, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features ensure that the device is protected from excessive current and overheating, enhancing its reliability and longevity.

Applications

The versatility of the TLV70022DDCT allows it to be used in various applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Systems
  • Cameras and Video Recorders
  • Microcontroller Power Supply

Conclusion

With its combination of low dropout voltage, high output current, and low quiescent current, the TLV70022DDCT from Texas Instruments stands out as a robust power management solution. Its compact size and integrated safety features make it an excellent choice for designers looking to maximize the performance and efficiency of their electronic devices.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2327 $50.0305
525+ $0.1910 $100.2750
815+ $0.1850 $150.7750
1,120+ $0.1790 $200.4800
1,445+ $0.1731 $250.1295
1,935+ $0.1552 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess