EN
  • EN
  • DE

TLV70028DDCT

Part No TLV70028DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.2A 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109596-TLV70028DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70028DDCT CAD Model

Description

Overview of Texas Instruments TLV70028DDCT

The Texas Instruments TLV70028DDCT is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This compact, fixed-output regulator is ideal for a wide range of applications, including portable electronics, power management in microcontrollers, and other space-constrained devices where energy efficiency and power stability are critical.

Key Features

  • Output Voltage: The TLV70028DDCT provides a fixed output voltage of 2.8V, which is suitable for powering a variety of low-voltage ICs and microprocessors.
  • High Accuracy: It boasts an impressive output voltage accuracy of ±2%, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capacity: This device can supply up to 200 mA of output current, catering to the needs of most small to medium power requirements.
  • Thermal Protection: The TLV70028DDCT comes with built-in thermal shutdown protection, safeguarding the device and the system from overheating and potential damage.
  • Overcurrent Protection: It also includes overcurrent protection, which prevents damage to the regulator and the load in the event of a current overload.
  • Package: Housed in a tiny 5-pin SOT-23 package, the TLV70028DDCT is designed for space-saving applications, making it an excellent choice for compact circuit designs.

Applications

The versatility of the TLV70028DDCT allows it to be used in a broad array of applications, including:

  • Smartphones and wearable devices
  • Wireless communication systems
  • Portable medical equipment
  • Power supplies for sensors and analog circuits
  • Energy-harvesting devices

With its robust feature set and compact form factor, the Texas Instruments TLV70028DDCT LDO voltage regulator is an excellent choice for designers looking to balance power efficiency with precision in their next project.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
790+ $0.1268 $100.1720
1,225+ $0.1229 $150.5525
1,685+ $0.1189 $200.3465
2,180+ $0.1149 $250.4820
2,915+ $0.1030 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,679 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess