EN
  • EN
  • DE

TLV70029DSER

Part No TLV70029DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.9V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1109597-TLV70029DSER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70029DSER CAD Model

Description

Introducing the TLV70029DSER from Texas Instruments

The TLV70029DSER is a state-of-the-art low-dropout (LDO) voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This compact, high-performance component is specifically engineered to deliver a stable and reliable power supply to sensitive electronic circuits. With its impressive features and robust design, the TLV70029DSER is an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features and Benefits

  • High Accuracy: The TLV70029DSER offers an outstanding output voltage accuracy, ensuring precise power delivery for critical applications.
  • Low Dropout: With its low dropout voltage, this LDO regulator operates efficiently, even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • High Stability: It is designed to maintain stability with low equivalent series resistance (ESR) ceramic capacitors, providing a steady output even under varying load conditions.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in idle mode, extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The TLV70029DSER incorporates both thermal shutdown and overcurrent protection features, safeguarding the device and the system against excessive temperatures and currents.
  • Wide Operating Temperature Range: It is designed to function over a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the TLV70029DSER allows it to be used in a variety of settings, including:

  • Smartphones and portable electronics
  • Wireless communication devices
  • Power supply for sensors and microcontrollers
  • Healthcare monitoring equipment
  • Automotive systems

Package and Availability

The TLV70029DSER is available in a small, leadless X2SON package, which is ideal for space-constrained applications. Its compact form factor does not compromise its performance or reliability, making it an excellent choice for designers seeking to minimize the footprint of their power management solutions. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the TLV70029DSER into your next project.

For those seeking a high-quality, reliable LDO voltage regulator, the TLV70029DSER from Texas Instruments represents a premier solution that combines performance with efficiency.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1509 $50.5515
810+ $0.1238 $100.2780
1,255+ $0.1199 $150.4745
1,725+ $0.1161 $200.2725
2,230+ $0.1122 $250.2060
2,985+ $0.1006 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess